Sony SxS Pro Memory Card, SBP-32 - 32 Gigabytes
Free Shipping* Ground shipping is free when you purchase any Sony SxS or Panasonic P2 card.Check for Updates Always check the Sony Pro Media Website for the latest drivers and firmware updates for SxS media and cameras.Sony now introduces the new higher capacity SxS Pro Memory card - the SBP-32 which offers 32 GB worth of capacity. The Sony SxS Pro Memory cards are based on SxS pro memory card specifications and offer huge capacity and high transfer rates. ExpressCard is the new replacement standard for PC cards supported by the PCMIA.Sony developed the SxS Pro Memory card line up to increase efficiency while shooting. This satisfies the demand for professional camcorders or non-linear editing systems with higher performance and reliability.High Speed TransferDramatically improving workflow, the SBP-32 offers a transfer rate of 800 Mpbs. With a high transfer rate like that, large files are a snap. Use SxS cards in harsher conditions to really reap the benefits. Compact size and high transfer rates optimize the performance of the solid state XDCAM EX line up. Connect cards to a computer using a high speed PCI Express bus to attain fast transfer speeds.Small and CompactSxS Pro Memory cards pack alot of functionality into a small card. The SBP-32 is half the size of a standard PC card. The small cards allow the cameras to be smaller, but yet offer high storage capacity. Mobile videography is easier with the small size of the media. With the 32GB card in an XDCAM EX camera over an hour and a half of recording time is available.Technical Information
Interface: ExpressCard 3/4, PCI Express Interface
Transfer Speed: 800 Mpbs
Operating Temperature: -25 to 65 degrees C
Operating Relative Humidity: to 95% (non-condensing)
Storage Temperature: -40 to 85 degrees C
Storage Relative Humidity: to 95%
Weight- Approximately 0.06 lbs
Dimensions: 34 x 5 x 75mm (excluding projecting parts)
Durability
Shock: 1500G
Vibration: 15G
Insertions/Extractio
n: 30,000 times
Drop Test: 150cm
Recording Times
HQ Mode (35 Mbps): 100 Minutes
SP Mode (25 Mbps)
Sony SxS Pro Memory Card, SBP-32 - 32 Gigabytes
Free Shipping*
Ground shipping is free when you purchase any Sony SxS or Panasonic P2 card.Check for Updates
Always check the Sony Pro Media Website for the latest drivers and firmware updates for SxS media and cameras.Sony now introduces the new higher capacity SxS Pro Memory card - the SBP-32 which offers 32 GB worth of capacity. The Sony SxS Pro Memory cards are based on SxS pro memory card specifications and offer huge capacity and high transfer rates. ExpressCard is the new replacement standard for PC cards supported by the PCMIA.Sony developed the SxS Pro Memory card line up to increase efficiency while shooting. This satisfies the demand for professional camcorders or non-linear editing systems with higher performance and reliability.High Speed TransferDramatically improving workflow, the SBP-32 offers a transfer rate of 800 Mpbs. With a high transfer rate like that, large files are a snap. Use SxS cards in harsher conditions to really reap the benefits. Compact size and high transfer rates optimize the performance of the solid state XDCAM EX line up. Connect cards to a computer using a high speed PCI Express bus to attain fast transfer speeds.Small and CompactSxS Pro Memory cards pack alot of functionality into a small card. The SBP-32 is half the size of a standard PC card. The small cards allow the cameras to be smaller, but yet offer high storage capacity. Mobile videography is easier with the small size of the media. With the 32GB card in an XDCAM EX camera over an hour and a half of recording time is available.Technical Information
- Interface: ExpressCard 3/4, PCI Express Interface
- Transfer Speed: 800 Mpbs
- Operating Temperature: -25 to 65 degrees C
- Operating Relative Humidity: to 95% (non-condensing)
- Storage Temperature: -40 to 85 degrees C
- Storage Relative Humidity: to 95%
- Weight- Approximately 0.06 lbs
- Dimensions: 34 x 5 x 75mm (excluding projecting parts)
Durability
- Shock: 1500G
- Vibration: 15G
- Insertions/Extraction: 30,000 times
- Drop Test: 150cm
Recording Times
- HQ Mode (35 Mbps): 100 Minutes
- SP Mode (25 Mbps)