Sony EDM640C2 3.5" Magneto Optical Disk Sony introduced the first 128 MB 3.5" MO disk in 1991 and subsequently launched 230MB, 540/640MB, and LIMDOW versions as well, to accommodate a wide range of applications. In order to maintain the broadest application spectrum possible, and ensure that older data stored on previous generations of MO are easily accessible, the GIGAMO drive is designed to be able to read and write MO disks of all capacities, thereby providing a secure migration path to the future. Sony's original anti-static hard coat protects the disk against scratches and dust, and the shutter is made of a strong, lightweight, and wear-resistant aluminum alloy which contains a high magnesium content to maximize smooth disk operation.
Rewriteable
MFG #0-27242-53850-4
3.5 inchBackward drive compatibility with all 3.5" MO media.
5.92 MB/s data transfer rate.
Sony's MO storage solution, EDM 640, is the right choice when you want to increase the capacity of your systems without sacrificing performance, and when you need long-term data security. With Sony MO media you can easily share data, archive files, and run your most demanding applications without missing a beat. Unlike most storage devices, which are often susceptible to environmental conditions and rough handling, Sony MO media is exceptionally rugged and reliable. And with Sony's easy expandability, you can be sure that as your business grows and changes, your storage capacity will grow with you, at a cost you can afford.
Sony EDM640C2 3.5" Magneto Optical Disk
Sony introduced the first 128 MB 3.5" MO disk in 1991 and subsequently launched 230MB, 540/640MB, and LIMDOW versions as well, to accommodate a wide range of applications. In order to maintain the broadest application spectrum possible, and ensure that older data stored on previous generations of MO are easily accessible, the GIGAMO drive is designed to be able to read and write MO disks of all capacities, thereby providing a secure migration path to the future. Sony's original anti-static hard coat protects the disk against scratches and dust, and the shutter is made of a strong, lightweight, and wear-resistant aluminum alloy which contains a high magnesium content to maximize smooth disk operation.
- Rewriteable
- MFG #0-27242-53850-4
- 3.5 inchBackward drive compatibility with all 3.5" MO media.
- 5.92 MB/s data transfer rate.
Sony's MO storage solution, EDM 640, is the right choice when you want to increase the capacity of your systems without sacrificing performance, and when you need long-term data security. With Sony MO media you can easily share data, archive files, and run your most demanding applications without missing a beat. Unlike most storage devices, which are often susceptible to environmental conditions and rough handling, Sony MO media is exceptionally rugged and reliable. And with Sony's easy expandability, you can be sure that as your business grows and changes, your storage capacity will grow with you, at a cost you can afford.