Sony 2x BD-RE Blu-ray Rewritable Disc - 25 GB, Single Layer, BNE25RH
25GB
Single Layer
Jewel Case
Rewritable
Speed: 2x
This blank blu-ray disc offers up 25GB worth of space on one disc! And because it is rewritable, you can continue to record over it, again, and again. Sony blu-ray discs utilize the powerful blue laser technology which allows for more space to be recorded on the same size disc as a DVD.Sony AccuCORE Technology :Re-engineered for Blu-ray Disc Media
AccuCORE: Delivers enhanced reliability and durability
Scratch Guard: Hard coating protects against scratches and prevents dust and stains.
Archival Reliability: Highly reliable recording material design resists image corruption and deterioration after long storage.
Stable Writing: High-precision disc layer provides a level of disc flatness, which results in lower errors while recording and playback.
Temperature Durability: High-precision disc structure made to prevent warping during severe changes in temperature and humidity.
Overwriting Reliability: New recording layer that is extremely durable under repeated rewrite cycles. (RE version only)
More about Blu-ray - check out our Blu-ray FAQ page
Sony 2x BD-RE Blu-ray Rewritable Disc - 25 GB, Single Layer, BNE25RH
- 25GB
- Single Layer
- Jewel Case
- Rewritable
- Speed: 2x
This blank blu-ray disc offers up 25GB worth of space on one disc! And because it is rewritable, you can continue to record over it, again, and again. Sony blu-ray discs utilize the powerful blue laser technology which allows for more space to be recorded on the same size disc as a DVD.Sony AccuCORE Technology :Re-engineered for Blu-ray Disc Media
- AccuCORE: Delivers enhanced reliability and durability
- Scratch Guard: Hard coating protects against scratches and prevents dust and stains.
- Archival Reliability: Highly reliable recording material design resists image corruption and deterioration after long storage.
- Stable Writing: High-precision disc layer provides a level of disc flatness, which results in lower errors while recording and playback.
- Temperature Durability: High-precision disc structure made to prevent warping during severe changes in temperature and humidity.
- Overwriting Reliability: New recording layer that is extremely durable under repeated rewrite cycles. (RE version only)
More about Blu-ray - check out our Blu-ray FAQ page