Sony HDCAM SR BCT-33SR
The most advanced metal particle tape in Sony's 1/2 broadcast family of professional tape products
Metal particles 50% smaller than HDCAM tape with improved magnetic characteristics yielding: 2X the output (6-7dB), 2.7X the recording density of HDCAM tape, and 3.3X the density of D5-HD tape
Tele-File label with IC memory built on cassette to capture content metadata
Specially designed locking album case with improved tape protection characteristics
By providing full bandwidth RGB, HDCAM SR helps bridge the gap between acquisition and Digital Intermediate workflows.
HDCAM SR's ability to store RGB images in real time, cost effectively and in a timely manner, will lead to higher quality composite effects and film to tape archiving.
The HDCAM SR contains metal particles that are approximately half the size of HDCAM allowing for a much higher density recording layer that provides an additional 6 dB of signal saturation.
Along with the higher density recording, the smaller particles allow the cassettes to capture recording wavelength to 0.29um representing the highest performance of metal tape in the broadcast family.
HDCAM SR has recording lengths up to 50 minutes for the small size cassette, and 155 minutes for the large cassette in 24P mode.
HDCAM SR utilizes the 4:4:4 capture. At 24P it will facilitate the highest quality transfers to motion picture film and support enhanced blue/green screen compositing and the creation of contemporary special effects. Using 4:4:4 RGB HDCAM SR uses no chroma subsampling, but instead yields more of the full bandwidth of the HDSDI signal.
HDCAM SR Recording Time ChartImportant Reasons to Switch to HDCAM SR HDCAM SR is a sophisticated format that allows you view recorded footage with more clarity and color than ever before.HDCAM SR in 2003 was an improvement from HDCAM from 1997 and now has even more features enabled for aspiring cameramen and even professionals who work in filming and editing every day.What are some of the best advantages of using HDCAM SR cassette format?First, there is more capacity for higher quality footage and greater storage capacity per cassette.HDCAM SR is so technologically advanced that this is the same format that networks use when filming their weekly dramatic series.This is also the same technology that brings wildlife programming to you on cable channels.HDCAM SR provides excellent-quality digital production, high-resolution film tran
Sony HDCAM SR BCT-33SR
- The most advanced metal particle tape in Sony's 1/2 broadcast family of professional tape products
- Metal particles 50% smaller than HDCAM tape with improved magnetic characteristics yielding: 2X the output (6-7dB), 2.7X the recording density of HDCAM tape, and 3.3X the density of D5-HD tape
- Tele-File label with IC memory built on cassette to capture content metadata
- Specially designed locking album case with improved tape protection characteristics
- By providing full bandwidth RGB, HDCAM SR helps bridge the gap between acquisition and Digital Intermediate workflows.
- HDCAM SR's ability to store RGB images in real time, cost effectively and in a timely manner, will lead to higher quality composite effects and film to tape archiving.
- The HDCAM SR contains metal particles that are approximately half the size of HDCAM allowing for a much higher density recording layer that provides an additional 6 dB of signal saturation.
- Along with the higher density recording, the smaller particles allow the cassettes to capture recording wavelength to 0.29um representing the highest performance of metal tape in the broadcast family.
- HDCAM SR has recording lengths up to 50 minutes for the small size cassette, and 155 minutes for the large cassette in 24P mode.
- HDCAM SR utilizes the 4:4:4 capture. At 24P it will facilitate the highest quality transfers to motion picture film and support enhanced blue/green screen compositing and the creation of contemporary special effects. Using 4:4:4 RGB HDCAM SR uses no chroma subsampling, but instead yields more of the full bandwidth of the HDSDI signal.
HDCAM SR Recording Time ChartImportant Reasons to Switch to HDCAM SR HDCAM SR is a sophisticated format that allows you view recorded footage with more clarity and color than ever before.HDCAM SR in 2003 was an improvement from HDCAM from 1997 and now has even more features enabled for aspiring cameramen and even professionals who work in filming and editing every day.What are some of the best advantages of using HDCAM SR cassette format?First, there is more capacity for higher quality footage and greater storage capacity per cassette.HDCAM SR is so technologically advanced that this is the same format that networks use when filming their weekly dramatic series.This is also the same technology that brings wildlife programming to you on cable channels.HDCAM SR provides excellent-quality digital production, high-resolution film tran