Panasonic 63 Minute Professional Quality Mini DV Tape: AY-DVM63PQUSPanasonic now introduces the PQ US series of Mini DV tapes. Made specifically for the US, the new Professional Quality series offers enhanced reliability and durability, along with a new soft case and ABS resin cassette. All these changes make these Panasonic tapes perfect for your mini dv needs.AME (Advanced Metal Evaporation) technology makes the tape more durable and offers high reliability. The ABS resin cassette shell of the 63PQ prevents warping and makes the tape impact resistant. Combine the ABS resin shell and AME technology and this tape offers high durability and extra rugged properties.The DVM63PQ US has an anti-static lid to keep away dust and grime that may interfere and cause dropouts. The tape is also equipped with a sliding lock mechanism to prevent against accidental erasure. With the new PQUS series Panasonic has re-created the case to be more user friendly and protective of the tape and footage inside. The new 2-way soft case opens two different ways and allows for easy removal with one hand while shooting. The new case also won't break if dropped.Features
63 Minutes
ABS resin cassette shell
2-way soft case
Anti-static lid
Also available in 83 minute length
Also called AY-DVM63PQUS, 63PQUS, and DVM63PQUS
Panasonic 63 Minute Professional Quality Mini DV Tape: AY-DVM63PQUSPanasonic now introduces the PQ US series of Mini DV tapes. Made specifically for the US, the new Professional Quality series offers enhanced reliability and durability, along with a new soft case and ABS resin cassette. All these changes make these Panasonic tapes perfect for your mini dv needs.AME (Advanced Metal Evaporation) technology makes the tape more durable and offers high reliability. The ABS resin cassette shell of the 63PQ prevents warping and makes the tape impact resistant. Combine the ABS resin shell and AME technology and this tape offers high durability and extra rugged properties.The DVM63PQ US has an anti-static lid to keep away dust and grime that may interfere and cause dropouts. The tape is also equipped with a sliding lock mechanism to prevent against accidental erasure. With the new PQUS series Panasonic has re-created the case to be more user friendly and protective of the tape and footage inside. The new 2-way soft case opens two different ways and allows for easy removal with one hand while shooting. The new case also won't break if dropped.Features
- 63 Minutes
- ABS resin cassette shell
- 2-way soft case
- Anti-static lid
- Also available in 83 minute length
- Also called AY-DVM63PQUS, 63PQUS, and DVM63PQUS