Maxell LTOU LTO 3 Tape- LTO-300: 183900What is LTO? LTO (Linear Tape-Open) Technology is a linear, multi-channel, bi-directional (serpentine) half-inch tape format whose specification is the result of a joint effort by Hewlett Packard, IBM, and Seagate Technology. It is an "open" tape format, which means its specification is readily available to all potential manufacturers. The Ultrium format is the high-capacity, single-reel version of LTO technology, ideally suited for backup, restore, and archival applications. The capacities and data transfer rates for each generation are listed below. Each generation LTO cartridge can be identified by its color, allowing quick and easy differentiation between LTO 1 (black), LTO 2 (purple), LTO 3 (gray-blue), and LTO Universal Cleaning cartridges (gray).NEW For LTO Ultrium 3 - Maxell NeoSMART Technology Maxell's LTO Ultrium3 cartridge employs one of Maxell's latest innovations, NeoSMART Technology. NeoSMART (Super Maximum-capacity Advanced Reliability Tape) integrates seven leading-edge technologies in the manufacturing of ultra high capacity magnetic tape media, and is designed to support future tape capacities in excess of 1 Terabyte. NeoSMART technologies consists of: fine metal particles, advanced dispersion, ultra-thin coating, superior calendering, highly precise slitting, precision servo track writing, and high-performance cartridges. One of the key components of NeoSMART is Maxell's NanoCAP (Nano Composite Advanced Particles) technology. NanoCAP particles provide extraordinary tape performance as compared to conventional magnetic particles, with superior coercivity and extremely high saturation magnetization. Maxell LTO-Ultrium3 format features
Capacity: native 400 GB / compressed 800 GB
Transfer Rate: 40 MB/sec native
Durability: 1,000,000 tape passes
Cartridge Memory: 4 KB
Maxell LTOU LTO 3 Tape- LTO-300: 183900What is LTO? LTO (Linear Tape-Open) Technology is a linear, multi-channel, bi-directional (serpentine) half-inch tape format whose specification is the result of a joint effort by Hewlett Packard, IBM, and Seagate Technology. It is an "open" tape format, which means its specification is readily available to all potential manufacturers. The Ultrium format is the high-capacity, single-reel version of LTO technology, ideally suited for backup, restore, and archival applications. The capacities and data transfer rates for each generation are listed below. Each generation LTO cartridge can be identified by its color, allowing quick and easy differentiation between LTO 1 (black), LTO 2 (purple), LTO 3 (gray-blue), and LTO Universal Cleaning cartridges (gray).NEW For LTO Ultrium 3 - Maxell NeoSMART Technology Maxell's LTO Ultrium3 cartridge employs one of Maxell's latest innovations, NeoSMART Technology. NeoSMART (Super Maximum-capacity Advanced Reliability Tape) integrates seven leading-edge technologies in the manufacturing of ultra high capacity magnetic tape media, and is designed to support future tape capacities in excess of 1 Terabyte. NeoSMART technologies consists of: fine metal particles, advanced dispersion, ultra-thin coating, superior calendering, highly precise slitting, precision servo track writing, and high-performance cartridges. One of the key components of NeoSMART is Maxell's NanoCAP (Nano Composite Advanced Particles) technology. NanoCAP particles provide extraordinary tape performance as compared to conventional magnetic particles, with superior coercivity and extremely high saturation magnetization. Maxell LTO-Ultrium3 format features
- Capacity: native 400 GB / compressed 800 GB
- Transfer Rate: 40 MB/sec native
- Durability: 1,000,000 tape passes
- Cartridge Memory: 4 KB