Maxell LTOU LTO 2 Tape: 183850Features
Native transfer rates up to 40 MB/sec
Patented ceramic coated metal particle tape
4 KB LTO-CM (cartridge memory)
1,000,000 tape passes
Superior archival life
Clear plastic case for easy barcode scanning
Maxell universal cleaning cartridge is compatible with all Ultrium 1, 2, 3 drives
Applications
Data interchange
Network server back-up, restore, and archival
Library automation
Near-online data access
What is LTO? LTO (Linear Tape-Open) Technology is a linear, multi-channel, bi-directional (serpentine) half-inch tape format whose specification is the result of a joint effort by Hewlett Packard, IBM, and Seagate Technology. It is an "open" tape format, which means its specification is readily available to all potential manufacturers. The Ultrium format is the high-capacity, single-reel version of LTO technology, ideally suited for backup, restore, and archival applications. The capacities and data transfer rates for each generation are listed below. Each generation LTO cartridge can be identified by its color, allowing quick and easy differentiation between LTO 1 (black), LTO 2 (purple), LTO 3 (gray-blue), and LTO Universal Cleaning cartridges (gray).
Maxell LTOU LTO 2 Tape: 183850Features
- Native transfer rates up to 40 MB/sec
- Patented ceramic coated metal particle tape
- 4 KB LTO-CM (cartridge memory)
- 1,000,000 tape passes
- Superior archival life
- Clear plastic case for easy barcode scanning
- Maxell universal cleaning cartridge is compatible with all Ultrium 1, 2, 3 drives
Applications
- Data interchange
- Network server back-up, restore, and archival
- Library automation
- Near-online data access
What is LTO? LTO (Linear Tape-Open) Technology is a linear, multi-channel, bi-directional (serpentine) half-inch tape format whose specification is the result of a joint effort by Hewlett Packard, IBM, and Seagate Technology. It is an "open" tape format, which means its specification is readily available to all potential manufacturers. The Ultrium format is the high-capacity, single-reel version of LTO technology, ideally suited for backup, restore, and archival applications. The capacities and data transfer rates for each generation are listed below. Each generation LTO cartridge can be identified by its color, allowing quick and easy differentiation between LTO 1 (black), LTO 2 (purple), LTO 3 (gray-blue), and LTO Universal Cleaning cartridges (gray).