TapeOnline.com Maxell GUARDIAN 4GB Encrypted USB Key

Description
Prime Memory MAX-Flash Swivel 8GB USB 2.0 Flash DrivePrime Memory's MAXFlash Swivel USB Drive, sold by TapeOnline, provides a unique way to keep your data safe.The Swivel design protects the drive's USB connector, so you can trust that your stored data is safe on-the-go. The MAXFlash flash drive features fast transfer rates and a universal High Speed USB 2.0 interface for use with both PCs and Macs. The swivel design easily opens and closes to both protect your data, and make it easily accessible when you need it.Features High Speed USB 2.0 interface (backward compatible with USB 1.1) Read Transfer rate: up to 8MB/s Write Transfer rate: up to 4MB/s Compatible with PC and Mac Swivel design protects USB connectors Minimum System Requirements Windows 2000, Windows XP, Windows ME, or Windows Vista Mac OS X v 8.6 or higher Linux-based system Need more storage? Check out our hard drives .
Description
Prime Memory MAX-Flash Swivel 8GB USB 2.0 Flash DrivePrime Memory's MAXFlash Swivel USB Drive, sold by TapeOnline, provides a unique way to keep your data safe.The Swivel design protects the drive's USB connector, so you can trust that your stored data is safe on-the-go. The MAXFlash flash drive features fast transfer rates and a universal High Speed USB 2.0 interface for use with both PCs and Macs. The swivel design easily opens and closes to both protect your data, and make it easily accessible when you need it.Features High Speed USB 2.0 interface (backward compatible with USB 1.1) Read Transfer rate: up to 8MB/s Write Transfer rate: up to 4MB/s Compatible with PC and Mac Swivel design protects USB connectors Minimum System Requirements Windows 2000, Windows XP, Windows ME, or Windows Vista Mac OS X v 8.6 or higher Linux-based system Need more storage? Check out our hard drives .

Suppliers

Company
Product
Description
Supplier Links
Maxell GUARDIAN 4GB Encrypted USB Key -  - TapeOnline.com
Nashville, TN, USA
Maxell GUARDIAN 4GB Encrypted USB Key
Maxell GUARDIAN 4GB Encrypted USB Key
Prime Memory MAX-Flash Swivel 8GB USB 2.0 Flash DrivePrime Memory's MAXFlash Swivel USB Drive, sold by TapeOnline, provides a unique way to keep your data safe.The Swivel design protects the drive's USB connector, so you can trust that your stored data is safe on-the-go. The MAXFlash flash drive features fast transfer rates and a universal High Speed USB 2.0 interface for use with both PCs and Macs. The swivel design easily opens and closes to both protect your data, and make it easily accessible when you need it.Features High Speed USB 2.0 interface (backward compatible with USB 1.1) Read Transfer rate: up to 8MB/s Write Transfer rate: up to 4MB/s Compatible with PC and Mac Swivel design protects USB connectors Minimum System Requirements Windows 2000, Windows XP, Windows ME, or Windows Vista Mac OS X v 8.6 or higher Linux-based system Need more storage? Check out our hard drives .

Prime Memory MAX-Flash Swivel 8GB USB 2.0 Flash DrivePrime Memory's MAXFlash Swivel USB Drive, sold by TapeOnline, provides a unique way to keep your data safe.The Swivel design protects the drive's USB connector, so you can trust that your stored data is safe on-the-go. The MAXFlash flash drive features fast transfer rates and a universal High Speed USB 2.0 interface for use with both PCs and Macs. The swivel design easily opens and closes to both protect your data, and make it easily accessible when you need it.Features

  • High Speed USB 2.0 interface (backward compatible with USB 1.1)
  • Read Transfer rate: up to 8MB/s
  • Write Transfer rate: up to 4MB/s
  • Compatible with PC and Mac
  • Swivel design protects USB connectors

Minimum System Requirements

  • Windows 2000, Windows XP, Windows ME, or Windows Vista
  • Mac OS X v 8.6 or higher
  • Linux-based system

Need more storage? Check out our hard drives .

Supplier's Site

Technical Specifications

  TapeOnline.com
Product Category Flash Memory Cards
Product Name Maxell GUARDIAN 4GB Encrypted USB Key
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details
Memory card - 758-879/000-2108 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
Industrial Embedded MMC, EM-26, 2 GB, PSLC Flash, -40°C to +85°C - SFEM4096B1EA1TO-I-GE-111-E02 - Swissbit AG
Specs
Memory Type PSLC
Memory Size 2 GB
Transfer Speed 240 MB/sec
View Details
SQFlash CFast 640, SATA Gen. 3 (6.0Gbps) - SQF-S10M1-32G-SBC - Advantech
Specs
Memory Type SD™
Memory Size 32 GB
View Details
2 suppliers