Maxell 2x Blu-ray BD-R Single Disc - 631001Maxell recordable Blu-ray discs (BD-R) are ideal for storing large amounts of data and recording high definition (HD) video. Maxell BD-R offers up to 25 GB worth of disc space to meet the demands of companies needing large amount of data storage.Features
Capacity for over 25,000,000 pages of text - approximately 83,000 300-page books.
More than 5 times the capacity of a DVD
More than 3 times the transfer rate of DVD
Durable hard coat that resists scratches, fingerprints and ink marks
Read compatibility expected with current CD and DVD media formats
Specifications for BD-R
Capacity (single layer): 25 GB
Data Transfer Rate: 1X - 2X
Disc Diameter: 120 mm
Disc Thickness: 1.2 mm
Recording Film: Inorganic Dye
Laser Wavelenth: 405nm (blue violet)
Lens N/A: .85
Maxell product #631001
More about Blu-ray - check out our Blu-ray FAQ page
Maxell 2x Blu-ray BD-R Single Disc - 631001Maxell recordable Blu-ray discs (BD-R) are ideal for storing large amounts of data and recording high definition (HD) video. Maxell BD-R offers up to 25 GB worth of disc space to meet the demands of companies needing large amount of data storage.Features
- Capacity for over 25,000,000 pages of text - approximately 83,000 300-page books.
- More than 5 times the capacity of a DVD
- More than 3 times the transfer rate of DVD
- Durable hard coat that resists scratches, fingerprints and ink marks
- Read compatibility expected with current CD and DVD media formats
Specifications for BD-R
- Capacity (single layer): 25 GB
- Data Transfer Rate: 1X - 2X
- Disc Diameter: 120 mm
- Disc Thickness: 1.2 mm
- Recording Film: Inorganic Dye
- Laser Wavelenth: 405nm (blue violet)
- Lens N/A: .85
- Maxell product #631001
More about Blu-ray - check out our Blu-ray FAQ page