Maxell MicroSD Card 16GB Class 2 - 502003Maxell MicroSD 16GB is a perfect fit for devices like cell phones and GPS units that require the smaller Micro SD memory card. The same features you'd find in a standard SD card, Maxell MicroSD cards pack just as much storage capacity.Packaged with the microsd card is a standard SD card adapter. Simple slide the Micro SD card into the adapter and then slide the SD adapter card into a device that requires standard size SDHC cards.The large 16GB capacity of this card provides plenty of room for photos, movies, documents, music and more.Maxell MicroSD Card Features
Lock switch to protect data from being overwritten.
Very low power consumption, including automatic power management designed to save battery life.
Includes plastic case to protect and store MicroSD card and SD adapter.
Maxell MicroSD Card 16GB Class 2 - 502003Maxell MicroSD 16GB is a perfect fit for devices like cell phones and GPS units that require the smaller Micro SD memory card. The same features you'd find in a standard SD card, Maxell MicroSD cards pack just as much storage capacity.Packaged with the microsd card is a standard SD card adapter. Simple slide the Micro SD card into the adapter and then slide the SD adapter card into a device that requires standard size SDHC cards.The large 16GB capacity of this card provides plenty of room for photos, movies, documents, music and more.Maxell MicroSD Card Features
- Lock switch to protect data from being overwritten.
- Very low power consumption, including automatic power management designed to save battery life.
- Includes plastic case to protect and store MicroSD card and SD adapter.