LaCie 4big Quadra Enterprise Class 8TB - 301437U4big Quadra Enterprise Class offers additional enterprise class performance and reliability compared to standard 4big drives.With 1.2 million hours MTBF (Mean Time Before Failure), 4big is designed to last. In addition, the 5-year warranty plus product swap ensures robust quality and performance.Added Enterprise Class Features
Enterprise Class SATA disks for utmost performance and reliability
5-year warranty and product swap for ultimate protection
Transfer speeds up to 230MB/s
128-bit AES hardware encryption
Four hot-swappable disks for non-stop data access
Ultra quiet cooling system
High-end 24K gold-plated cable connectors
4big Quadra Enterprise Class features 8TB of storage, ideal for Final Cut Pro setups. The blistering throughput of 230MB/s when configured in RAID 0 mode and connected through eSATA make 4big 8TB a beast.4big comes with four interfaace ports for maximum connectivity: eSATA, FireWire 800, FireWire 400, and USB 2.0.Enterprise Class disks from LaCie offer 7200rpm spindle speeds with 32MB cache per drive.
LaCie 4big Quadra Enterprise Class 8TB - 301437U4big Quadra Enterprise Class offers additional enterprise class performance and reliability compared to standard 4big drives.With 1.2 million hours MTBF (Mean Time Before Failure), 4big is designed to last. In addition, the 5-year warranty plus product swap ensures robust quality and performance.Added Enterprise Class Features
- Enterprise Class SATA disks for utmost performance and reliability
- 5-year warranty and product swap for ultimate protection
- Transfer speeds up to 230MB/s
- 128-bit AES hardware encryption
- Four hot-swappable disks for non-stop data access
- Ultra quiet cooling system
- High-end 24K gold-plated cable connectors
4big Quadra Enterprise Class features 8TB of storage, ideal for Final Cut Pro setups. The blistering throughput of 230MB/s when configured in RAID 0 mode and connected through eSATA make 4big 8TB a beast.4big comes with four interfaace ports for maximum connectivity: eSATA, FireWire 800, FireWire 400, and USB 2.0.Enterprise Class disks from LaCie offer 7200rpm spindle speeds with 32MB cache per drive.