Kingston SDHC 8GB Class 4 Card Kingston's 8GB SDHC cards are ideal for use in digital cameras and digital camcorders. This high-capacity, fast, class 4 card is great for fast transfers and large data applications. High Speed With a minimum sustained write speed of 4MB/s , even the highest-end digital devices can have their large data demands met with this Class 4 SDHC card. Additional Features
With a storage capacity of 8GB, the Kingston SDHC Class 4 can hold MP3 files, high-resolution JPEG photos, or other digital data.
This card supports Error Correcting Code (ECC), which automatically detects and corrects errors during data transfer, preventing corruption and loss of your important data.
The SDHCâs In-System Programming (ISP) feature allows users to load the latest firmware and improve compatibility.
The built in write-protection switch keeps your data even safer, preventing accidental over-writing and file deletion.
Easy to use, plug-and-play operation
Limited Lifetime Warranty
Kingston SDHC 8GB Class 4 Card
Kingston's 8GB SDHC cards are ideal for use in digital cameras and digital camcorders. This high-capacity, fast, class 4 card is great for fast transfers and large data applications.
High Speed
With a minimum sustained write speed of 4MB/s , even the highest-end digital devices can have their large data demands met with this Class 4 SDHC card.
Additional Features
- With a storage capacity of 8GB, the Kingston SDHC Class 4 can hold MP3 files, high-resolution JPEG photos, or other digital data.
- This card supports Error Correcting Code (ECC), which automatically detects and corrects errors during data transfer, preventing corruption and loss of your important data.
- The SDHCâs In-System Programming (ISP) feature allows users to load the latest firmware and improve compatibility.
- The built in write-protection switch keeps your data even safer, preventing accidental over-writing and file deletion.
- Easy to use, plug-and-play operation
- Limited Lifetime Warranty