Kingston SDHC 16GB Class 6 Card Kingston's 16GB SDHC cards are ideal for use in digital cameras and digital camcorders. This high-capacity, fast, class 6 card is great for fast transfers and large data applications. High Speed With a minimum sustained write speed of 6MB/s (20Mbps), even the highest-end digital devices can have their large data demands met with this Class 6 SDHC card.Performance and Quality Kingston uses only name brand NAND chips with quality components to ensure long product life, durability, and performance. This Kingston SDHC card comes with Kingston's lifetime warranty.Protection A built-in write protection switch keeps your data safe from deletion and rewrites. Kingston's SDHC Class 6 features include Error Correcting Code (ECC) that detects and corrects errors during the data transfer process. Additional Features
Fully compatible with SD 2.0 Standards
SDHC Class 6 compliant
Compatible with all SDHC-labeled host devices (not compatible with standard SD)
Easy to use, plug-and-play operation
Complies with Secure Digital Music Initiative (SDMI) portable device requirements
Supports Content Protection for Recordable Media (CPRM)
Allows In System Programming (ISP) for updating firmware
Supports auto-standby, power-off and sleep modes
RoHS compliant
Lifetime Warranty
Kingston SDHC 16GB Class 6 Card
Kingston's 16GB SDHC cards are ideal for use in digital cameras and digital camcorders. This high-capacity, fast, class 6 card is great for fast transfers and large data applications.
High Speed
With a minimum sustained write speed of 6MB/s (20Mbps), even the highest-end digital devices can have their large data demands met with this Class 6 SDHC card.Performance and Quality
Kingston uses only name brand NAND chips with quality components to ensure long product life, durability, and performance. This Kingston SDHC card comes with Kingston's lifetime warranty.Protection
A built-in write protection switch keeps your data safe from deletion and rewrites. Kingston's SDHC Class 6 features include Error Correcting Code (ECC) that detects and corrects errors during the data transfer process.
Additional Features
- Fully compatible with SD 2.0 Standards
- SDHC Class 6 compliant
- Compatible with all SDHC-labeled host devices (not compatible with standard SD)
- Easy to use, plug-and-play operation
- Complies with Secure Digital Music Initiative (SDMI) portable device requirements
- Supports Content Protection for Recordable Media (CPRM)
- Allows In System Programming (ISP) for updating firmware
- Supports auto-standby, power-off and sleep modes
- RoHS compliant
- Lifetime Warranty