Imation LTO 2 Ultrium- Vanilla: 16598With large amounts of storage capacity, Imation's LTO 2 cartridges also offer incredible cartridge features to protect your data and keep it secure.Advanced Cartridge ConstructionImation's patented corner snap keeps the leader pin in place, improving cartridge strength, and keeping the cartridge closed, even during mishandling and possible shipping disruption. Write protection tab delivers a visual confirmation of the write protection status of the tape.Dual Layer MediaImation's dual layer media enables extreme durability by using the next generation Metal Particulate (MP3) media formulation.Patented Tape SpoolA three-piece tape spool aids Imation LTO tape guidance and helps to distribute stress evenly over the tape for better performance.Servo Writing MethodState-of-the-art tracking performance that delivers stronger data security is enabled by the proprietary servo writing method of Imation's LTO tapes. The writing method also optimizes the tape tracking and helps to guarantee accurate read/write operations. Best-in-class Position Error Signal (PES) is enabled to minimize servo off-track errors as well as improve overall transfer rates.Imation LTO 2 also features
Up to 400GB of storage capacity
Transfer rates up to 80MB/second
Compatible with all brands of LTO Ultrium Generation 2 drives and tape automation systems.
Imation LTO 2 Ultrium- Vanilla: 16598With large amounts of storage capacity, Imation's LTO 2 cartridges also offer incredible cartridge features to protect your data and keep it secure.Advanced Cartridge ConstructionImation's patented corner snap keeps the leader pin in place, improving cartridge strength, and keeping the cartridge closed, even during mishandling and possible shipping disruption. Write protection tab delivers a visual confirmation of the write protection status of the tape.Dual Layer MediaImation's dual layer media enables extreme durability by using the next generation Metal Particulate (MP3) media formulation.Patented Tape SpoolA three-piece tape spool aids Imation LTO tape guidance and helps to distribute stress evenly over the tape for better performance.Servo Writing MethodState-of-the-art tracking performance that delivers stronger data security is enabled by the proprietary servo writing method of Imation's LTO tapes. The writing method also optimizes the tape tracking and helps to guarantee accurate read/write operations. Best-in-class Position Error Signal (PES) is enabled to minimize servo off-track errors as well as improve overall transfer rates.Imation LTO 2 also features
- Up to 400GB of storage capacity
- Transfer rates up to 80MB/second
- Compatible with all brands of LTO Ultrium Generation 2 drives and tape automation systems.