HP - C7975A - LTO 5 HP LTO 5 data backup tapes are designed using HP's technology to be compatible with HP and non-HP Ultrium products. With an active internal head cleaning, self-diagnostic capacities, cartridge memory, and long life expectancy, HP Ultrium cartridges will meet your needs.HP LTO 5 cartridges offer data encryption to protect your data. With native AES-256 bit key encryption enabled and transfer speeds up to 240 MB/second. This tape has a compressed capacity of 3TB, almost doubling the capacity of LTO 3.Features
3072 Gigabyte / 3 Terabyte Capacity
New basefilm and coating technology from HP increases the bit density.
Increased margin between Early Warning End of Media (EWEOM) and End of Media (EOM). This helps in the archiving process to make sure complete data sets are maintained on one tape, eliminating the need for tape spanning.
Linear Tape File System makes using tape as easy and intuitive as other removable storage media, such as USB drives.
HP - C7975A - LTO 5 HP LTO 5 data backup tapes are designed using HP's technology to be compatible with HP and non-HP Ultrium products. With an active internal head cleaning, self-diagnostic capacities, cartridge memory, and long life expectancy, HP Ultrium cartridges will meet your needs.HP LTO 5 cartridges offer data encryption to protect your data. With native AES-256 bit key encryption enabled and transfer speeds up to 240 MB/second. This tape has a compressed capacity of 3TB, almost doubling the capacity of LTO 3.Features
- 3072 Gigabyte / 3 Terabyte Capacity
- New basefilm and coating technology from HP increases the bit density.
- Increased margin between Early Warning End of Media (EWEOM) and End of Media (EOM). This helps in the archiving process to make sure complete data sets are maintained on one tape, eliminating the need for tape spanning.
- Linear Tape File System makes using tape as easy and intuitive as other removable storage media, such as USB drives.