Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INCANDESCENT LAMPS
TAPEONLINE.COM
GENERAL ELECTRIC - FHM
TapeOnline.com
General Electric - FHM
Description
GE FHM Bulb- 1000 Watts General Electric Type T3 Light Bulb R7s Base 1000 watt 120 volt Quartzline "Frosted" Stage/Studio Lamp
TapeOnline.com
Done
Description
GE FHM Bulb- 1000 Watts General Electric Type T3 Light Bulb R7s Base 1000 watt 120 volt Quartzline "Frosted" Stage/Studio Lamp
Suppliers
Company
Product
Description
Supplier Links
TapeOnline.com
Nashville, TN, USA
General Electric - FHM
General Electric - FHM
GE FHM Bulb- 1000 Watts General Electric Type T3 Light Bulb R7s Base 1000 watt 120 volt Quartzline "Frosted" Stage/Studio Lamp
GE FHM Bulb- 1000 Watts
General Electric Type T3 Light Bulb
R7s Base
1000 watt
120 volt
Quartzline "Frosted" Stage/Studio Lamp
Supplier's Site
Technical Specifications
TapeOnline.com
Product Category
Incandescent Lamps
Product Name
General Electric - FHM
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
30mm Replacement Lamp 800T PB
800T-N261
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Lamp, incandescent, LiteStak, 15W, 120V
K8107194A
View Details
2
suppliers
Premium Quality Lighting
40G25/WHITE- SUPERIOR LIFE®
80229
Specs
Base Type
Medium
Lamp Power
40 watts
Color Temperature
3000 K
View Details
Kennedy Webster Electric Co.
Incandescent Lamps - A21 - 50A21
16366
Specs
Lamp Power
50 watts
Maximum Overall Length
1.92 inch (48.7 mm)
Light Center Length
1.35 inch (34.3 mm)
View Details