G-Technology - G-SPEED es (Enterprise Class) - 8TB - 0G01871The G-SPEED es solutions provide high storage capacities, outstanding speed and fail-proof functionality.Equipp
ed with 4 hot-swappable 7200 RPM drives, when used with the G-Tech PCIe 4x RAID controller, the G-SPEED es can support up to 4 simultaneous streams of uncompressed 1080/60i.The PCIe 4x RAID controller also allows the G-SPEED es to be configured as RAID 0,1,5,10 or JBOD.It's also equipped with a web GUI that monitors the RAID system, and has the ability to send a mobile message in the event of a problem.The G-Speed es is pre formatted for OS X computers, but can be easily reformatted for Windows machines (Instructions for reformatting are located on the "Downloads" tab for this product.)Additional Features
3-Year Warranty
Compatible with Mac OSX and Windows
Whisper-Quiet
G-Technology - G-SPEED es (Enterprise Class) - 8TB - 0G01871The G-SPEED es solutions provide high storage capacities, outstanding speed and fail-proof functionality.Equipped with 4 hot-swappable 7200 RPM drives, when used with the G-Tech PCIe 4x RAID controller, the G-SPEED es can support up to 4 simultaneous streams of uncompressed 1080/60i.The PCIe 4x RAID controller also allows the G-SPEED es to be configured as RAID 0,1,5,10 or JBOD.It's also equipped with a web GUI that monitors the RAID system, and has the ability to send a mobile message in the event of a problem.The G-Speed es is pre formatted for OS X computers, but can be easily reformatted for Windows machines (Instructions for reformatting are located on the "Downloads" tab for this product.)Additional Features
- 3-Year Warranty
- Compatible with Mac OSX and Windows
- Whisper-Quiet