G-tech G-RAID 4TB External RAID DriveG-RAID is a high performance external RAID drive that supports simultaneous playback of multiple video layers in real-time in many of the most popular video editing suites, including, Final Cut, Premiere, and Xpress.G-Tech has achieved a blistering RAID 0 data transfer rate of 200MB/s when used with the eSATA connection. FireWire 800 and USB 2.0 interfaces are also included.Ready Out of the Box Ready right out of the box, G-RAID appears as a single, fast disk when connected to an OS X machine. Windows users require a quick format to utilize G-RAID.(Instructions for reformatting are located on the "Downloads" tab for this product.)3 Year Warranty G-RAID is supported by a 3-year factory warranty with free, unlimited technical support.Features
Supports multi-stream HDV, DVCPro HD, XDCAM HD, ProRes 422 and uncompressed SD workflows
Hardware RAID 0 (Oxford 936) – Utilizes (2) 7200 RPM SATA II drives each with up to 32 MB cache
Unique industrial design, compact all aluminum enclosure
Soft-touch On/Off switch and integrated thermo-regulated smart fan for long life and reliable operation
Ships complete with all cables (eSATA, FireWire 800, FireWire 800 to 400, and USB 2.0)
Thermo-regulated, quiet smart fan
G-tech G-RAID 4TB External RAID DriveG-RAID is a high performance external RAID drive that supports simultaneous playback of multiple video layers in real-time in many of the most popular video editing suites, including, Final Cut, Premiere, and Xpress.G-Tech has achieved a blistering RAID 0 data transfer rate of 200MB/s when used with the eSATA connection. FireWire 800 and USB 2.0 interfaces are also included.Ready Out of the Box
Ready right out of the box, G-RAID appears as a single, fast disk when connected to an OS X machine. Windows users require a quick format to utilize G-RAID.(Instructions for reformatting are located on the "Downloads" tab for this product.)3 Year Warranty
G-RAID is supported by a 3-year factory warranty with free, unlimited technical support.Features
- Supports multi-stream HDV, DVCPro HD, XDCAM HD, ProRes 422 and uncompressed SD workflows
- Hardware RAID 0 (Oxford 936) – Utilizes (2) 7200 RPM SATA II drives each with up to 32 MB cache
- Unique industrial design, compact all aluminum enclosure
- Soft-touch On/Off switch and integrated thermo-regulated smart fan for long life and reliable operation
- Ships complete with all cables (eSATA, FireWire 800, FireWire 800 to 400, and USB 2.0)
- Thermo-regulated, quiet smart fan