Fuji 5 Minute Betacam SP Videotape- M321SP-05S Metallix ParticlesFujifilm's Super-Fine Metallix metal magnetic particles are formulated. Formulation helps them match the high carrier signal frequencies of Betacam SP. The oxidation-resistant surface treatment they are given ensures long, reliable service.Four-Layer ConstructionFour-layer construction and advanced calendering technology boosts tape transport stability and provides a mirror-smooth finish for excellent tape-to-head contact and minimal head wear.Minimal DropoutsSuperior magnetic particle formulation and tape construction technologies ensure high durability and low electrical resistance at the tape surface. Because of that, dropouts are kept to a minimum, even after prolonged use under adverse conditions.High Speed PlaybackStill playback capability runs up to 180 minutes. RF output decreases are minimal even after repeated search, pause, jog, and shuttle operations. High-Frequency ResponseExclusive metal magnetic particle formulation and dispersion technologies assure excellent high-frequence response.
| TapeOnline.com | |
|---|---|
| Product Category | Data Storage Media |
| Product Name | Fujifilm - M321SP-05S |