TapeOnline.com Energizer Ultimate Lithium AA 2-Pack

Description
Energizer Lithium AA Battery - ENR-L91BP2Energizer Lithium AA batteries offer Superior Performance in Digital Cameras and any other device that requires AA size batteries. They perform even in the most extreme temperatures -40 F to 140 F.Weighs much less than other batteries and can be used in place of any standard AA battery. This makes them ideal for the most advanced, high-drain devices digital cameras, personal digital assistants (PDAs), hand-held games, portable CD players and palmtop computers.The long shelf life of Lithium Batteries make them the ideal choice in thermostats, or outdoor devices operated in cold climates where other AA batteries cease to function at cold temperatures. 10 year shelf life Non rechargeable
Description
Energizer Lithium AA Battery - ENR-L91BP2Energizer Lithium AA batteries offer Superior Performance in Digital Cameras and any other device that requires AA size batteries. They perform even in the most extreme temperatures -40 F to 140 F.Weighs much less than other batteries and can be used in place of any standard AA battery. This makes them ideal for the most advanced, high-drain devices digital cameras, personal digital assistants (PDAs), hand-held games, portable CD players and palmtop computers.The long shelf life of Lithium Batteries make them the ideal choice in thermostats, or outdoor devices operated in cold climates where other AA batteries cease to function at cold temperatures. 10 year shelf life Non rechargeable

Suppliers

Company
Product
Description
Supplier Links
Energizer Ultimate Lithium AA 2-Pack -  - TapeOnline.com
Nashville, TN, USA
Energizer Ultimate Lithium AA 2-Pack
Energizer Ultimate Lithium AA 2-Pack
Energizer Lithium AA Battery - ENR-L91BP2Energizer Lithium AA batteries offer Superior Performance in Digital Cameras and any other device that requires AA size batteries. They perform even in the most extreme temperatures -40 F to 140 F.Weighs much less than other batteries and can be used in place of any standard AA battery. This makes them ideal for the most advanced, high-drain devices digital cameras, personal digital assistants (PDAs), hand-held games, portable CD players and palmtop computers.The long shelf life of Lithium Batteries make them the ideal choice in thermostats, or outdoor devices operated in cold climates where other AA batteries cease to function at cold temperatures. 10 year shelf life Non rechargeable

Energizer Lithium AA Battery - ENR-L91BP2Energizer Lithium AA batteries offer Superior Performance in Digital Cameras and any other device that requires AA size batteries. They perform even in the most extreme temperatures -40 F to 140 F.Weighs much less than other batteries and can be used in place of any standard AA battery. This makes them ideal for the most advanced, high-drain devices digital cameras, personal digital assistants (PDAs), hand-held games, portable CD players and palmtop computers.The long shelf life of Lithium Batteries make them the ideal choice in thermostats, or outdoor devices operated in cold climates where other AA batteries cease to function at cold temperatures.

  • 10 year shelf life
  • Non rechargeable
Supplier's Site

Technical Specifications

  TapeOnline.com
Product Category Batteries
Product Name Energizer Ultimate Lithium AA 2-Pack
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10373 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 14 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details