TapeOnline.com Duracell - 9V

Description
Duracell PROCELL Alkaline 9V Batteries- PC1604Dependable, long lasting power with up to a 7 year freshness guarantee. Operates reliably in temperature extremes of -20 degrees Celsius to 54 degrees Celsius. Date coded to guarantee freshness. Contains no added mercury. Good for use in infusion pumps, wireless microphones, smoke alarms, radios, portable transmitters, and security back-up systems.
Description
Duracell PROCELL Alkaline 9V Batteries- PC1604Dependable, long lasting power with up to a 7 year freshness guarantee. Operates reliably in temperature extremes of -20 degrees Celsius to 54 degrees Celsius. Date coded to guarantee freshness. Contains no added mercury. Good for use in infusion pumps, wireless microphones, smoke alarms, radios, portable transmitters, and security back-up systems.

Suppliers

Company
Product
Description
Supplier Links
Duracell - 9V -  - TapeOnline.com
Nashville, TN, USA
Duracell - 9V
Duracell - 9V
Duracell PROCELL Alkaline 9V Batteries- PC1604Dependable, long lasting power with up to a 7 year freshness guarantee. Operates reliably in temperature extremes of -20 degrees Celsius to 54 degrees Celsius. Date coded to guarantee freshness. Contains no added mercury. Good for use in infusion pumps, wireless microphones, smoke alarms, radios, portable transmitters, and security back-up systems.

Duracell PROCELL Alkaline 9V Batteries- PC1604Dependable, long lasting power with up to a 7 year freshness guarantee. Operates reliably in temperature extremes of -20 degrees Celsius to 54 degrees Celsius. Date coded to guarantee freshness. Contains no added mercury. Good for use in infusion pumps, wireless microphones, smoke alarms, radios, portable transmitters, and security back-up systems.

Supplier's Site

Technical Specifications

  TapeOnline.com
Product Category Batteries
Product Name Duracell - 9V
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Button Batteries - 1839485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Br2450a
Capacity 0.5500 ampere-hr
Width / Diameter 0.9646 inch (24.5 mm)
View Details