Delkin - 64GB CombatFlash685 CF Compact Flash - DDCFCOMBAT685-64GBDelkin's CombatFlash cards are designed to handle the most demanding applications, and have a durable and rugged housing. The CombatFlash cards, with a 685X rating, guarantee 103MB/s read & 95MB/s write speeds. This is ideal for advanced DSLR video applications and modes such as HD, 3D and slow motion recording. These cards are tested individually, and once they pass, are sent through Tekta® infusion process which protects the card from humidity, shock, harsh impact, saline rust, and more. CombatFlash cards are built with error protection and wear leveling, to distribute content evenly over card space to ensure you get the longest life possible from each card.Key Features
685X rating
64GB
Shock, Vibration, and Humidity resistant
Built-in error detection and correction
Lifetime Warranty
Delkin - 64GB CombatFlash685 CF Compact Flash - DDCFCOMBAT685-64GBDelkin's CombatFlash cards are designed to handle the most demanding applications, and have a durable and rugged housing. The CombatFlash cards, with a 685X rating, guarantee 103MB/s read & 95MB/s write speeds. This is ideal for advanced DSLR video applications and modes such as HD, 3D and slow motion recording. These cards are tested individually, and once they pass, are sent through Tekta® infusion process which protects the card from humidity, shock, harsh impact, saline rust, and more. CombatFlash cards are built with error protection and wear leveling, to distribute content evenly over card space to ensure you get the longest life possible from each card.Key Features
- 685X rating
- 64GB
- Shock, Vibration, and Humidity resistant
- Built-in error detection and correction
- Lifetime Warranty