TapeOnline.com Ace HDCAM SR Large Case Inserts

Description
Ace - HDCAM SR Large Case Insert - HDCAMSRLGINSERTHDCAM SR sleeve insert for laser and inkjet printers White 2 per sheet Box of 100 sheets Fits Large HDCAM SR style cases Page Size: 8.5 x 11 in.
Description
Ace - HDCAM SR Large Case Insert - HDCAMSRLGINSERTHDCAM SR sleeve insert for laser and inkjet printers White 2 per sheet Box of 100 sheets Fits Large HDCAM SR style cases Page Size: 8.5 x 11 in.

Suppliers

Company
Product
Description
Supplier Links
Ace HDCAM SR Large Case Inserts -  - TapeOnline.com
Nashville, TN, USA
Ace HDCAM SR Large Case Inserts
Ace HDCAM SR Large Case Inserts
Ace - HDCAM SR Large Case Insert - HDCAMSRLGINSERTHDCAM SR sleeve insert for laser and inkjet printers White 2 per sheet Box of 100 sheets Fits Large HDCAM SR style cases Page Size: 8.5 x 11 in.

Ace - HDCAM SR Large Case Insert - HDCAMSRLGINSERTHDCAM SR sleeve insert for laser and inkjet printers

  • White
  • 2 per sheet
  • Box of 100 sheets
  • Fits Large HDCAM SR style cases
  • Page Size: 8.5 x 11 in.
Supplier's Site

Technical Specifications

  TapeOnline.com
Product Category Label Materials
Product Name Ace HDCAM SR Large Case Inserts
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4505981 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details