TapeCase Ltd. Tape, 65.84M X 19.05Mm, White, Vinyl; Adhesive Type Tape Case VF32W 0.75" X 72YD

Description
TAPE, 65.84M X 19.05MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:0.75"; Product Range:VF Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 19.05MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:0.75"; Product Range:VF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 19.05Mm, White, Vinyl; Adhesive Type Tape Case - 99Y2749 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 19.05Mm, White, Vinyl; Adhesive Type Tape Case
99Y2749
Tape, 65.84M X 19.05Mm, White, Vinyl; Adhesive Type Tape Case 99Y2749
TAPE, 65.84M X 19.05MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:0.75"; Product Range:VF Series RoHS Compliant: Yes

TAPE, 65.84M X 19.05MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:0.75"; Product Range:VF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2749
Product Name Tape, 65.84M X 19.05Mm, White, Vinyl; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Y S1017-1.0X50 - S1017-1.0X50 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
4 suppliers
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Vinyl Electrical Tape - 33+ - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details