TAPE, 65.84M X 25.4MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y2747 |
| Product Name | Tape, 65.84M X 25.4Mm, Black, Vinyl; Adhesive Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |