TapeCase Ltd. Tape, 65.84M X 12.7Mm, Black, Vinyl; Adhesive Type Tape Case VF32B 0.5" X 72YD

Description
TAPE, 65.84M X 12.7MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 12.7MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 12.7Mm, Black, Vinyl; Adhesive Type Tape Case - 99Y2745 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 12.7Mm, Black, Vinyl; Adhesive Type Tape Case
99Y2745
Tape, 65.84M X 12.7Mm, Black, Vinyl; Adhesive Type Tape Case 99Y2745
TAPE, 65.84M X 12.7MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes

TAPE, 65.84M X 12.7MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2745
Product Name Tape, 65.84M X 12.7Mm, Black, Vinyl; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Aluminum Foil/Glass Cloth Tape - 363 - Budnick Converting, Inc.
Specs
Type Foil Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0073 inches (0.1854 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ00187 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details