TAPE, 33M X 19.05MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y2742 |
| Product Name | Tape, 33M X 19.05Mm, White, Vinyl; Adhesive Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |