TapeCase Ltd. Tape, 33M X 12.7Mm, White, Vinyl; Adhesive Type Tape Case VF16W 0.5" X 36YD

Description
TAPE, 33M X 12.7MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 12.7MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 12.7Mm, White, Vinyl; Adhesive Type Tape Case - 99Y2741 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 12.7Mm, White, Vinyl; Adhesive Type Tape Case
99Y2741
Tape, 33M X 12.7Mm, White, Vinyl; Adhesive Type Tape Case 99Y2741
TAPE, 33M X 12.7MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes

TAPE, 33M X 12.7MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2741
Product Name Tape, 33M X 12.7Mm, White, Vinyl; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data