TapeCase Ltd. Tape, 33M X 6.4Mm, White, Vinyl; Adhesive Type Tape Case VF16W 0.25" X 36YD

Description
TAPE, 33M X 6.4MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25"; Tape Width - Metric:6.4mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 6.4MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25"; Tape Width - Metric:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 6.4Mm, White, Vinyl; Adhesive Type Tape Case - 99Y2740 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 6.4Mm, White, Vinyl; Adhesive Type Tape Case
99Y2740
Tape, 33M X 6.4Mm, White, Vinyl; Adhesive Type Tape Case 99Y2740
TAPE, 33M X 6.4MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25"; Tape Width - Metric:6.4mm RoHS Compliant: Yes

TAPE, 33M X 6.4MM, WHITE, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:White; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:0.25"; Tape Width - Metric:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2740
Product Name Tape, 33M X 6.4Mm, White, Vinyl; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Kwiky Dot™ Discs - KD06000 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details