TAPE, 33M X 25.4MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Vinyl; Tape Colour:Black; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y2739 |
| Product Name | Tape, 33M X 25.4Mm, Black, Vinyl; Adhesive Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |