TapeCase Ltd. Tape, 182.88M X 152.4Mm, Pe Film, Clear; Adhesive Type Tape Case UV-PRO-6-L

Description
TAPE, 182.88M X 152.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet
Description
TAPE, 182.88M X 152.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 182.88M X 152.4Mm, Pe Film, Clear; Adhesive Type Tape Case - 99Y2702 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 182.88M X 152.4Mm, Pe Film, Clear; Adhesive Type Tape Case
99Y2702
Tape, 182.88M X 152.4Mm, Pe Film, Clear; Adhesive Type Tape Case 99Y2702
TAPE, 182.88M X 152.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Tape Width - Imperial:6" RoHS Compliant: Yes

TAPE, 182.88M X 152.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Tape Width - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2702
Product Name Tape, 182.88M X 152.4Mm, Pe Film, Clear; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Vent Tape - 3294 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Vent Tape
Backing Cloth / Fabric
Adhesive Uncoated Cloth
View Details
Lead Foil Discs - LF01062 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details