TapeCase Ltd. Tape, 182.88M X 101.6Mm, Pe Film, Clear; Adhesive Type Tape Case UV-PRO-4-L

Description
TAPE, 182.88M X 101.6MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 182.88M X 101.6MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 182.88M X 101.6Mm, Pe Film, Clear; Adhesive Type Tape Case - 99Y2701 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 182.88M X 101.6Mm, Pe Film, Clear; Adhesive Type Tape Case
99Y2701
Tape, 182.88M X 101.6Mm, Pe Film, Clear; Adhesive Type Tape Case 99Y2701
TAPE, 182.88M X 101.6MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 182.88M X 101.6MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2701
Product Name Tape, 182.88M X 101.6Mm, Pe Film, Clear; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - S1125-KIT-1-CS8691 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF00625 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details