TapeCase Ltd. Tape, 182.88M X 50.8Mm, Pe Film, Clear; Adhesive Type Tape Case UV-PRO-2-L

Description
TAPE, 182.88M X 50.8MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Roll Length - Metric:182.88mRoHS Compliant: Yes
Datasheet
Description
TAPE, 182.88M X 50.8MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Roll Length - Metric:182.88mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 182.88M X 50.8Mm, Pe Film, Clear; Adhesive Type Tape Case - 99Y2700 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 182.88M X 50.8Mm, Pe Film, Clear; Adhesive Type Tape Case
99Y2700
Tape, 182.88M X 50.8Mm, Pe Film, Clear; Adhesive Type Tape Case 99Y2700
TAPE, 182.88M X 50.8MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Roll Length - Metric:182.88mRoHS Compliant: Yes

TAPE, 182.88M X 50.8MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Application:Window & Door Masking; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:600ft; Roll Length - Metric:182.88mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2700
Product Name Tape, 182.88M X 50.8Mm, Pe Film, Clear; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data