TapeCase Ltd. Tape, 33M X 76.2Mm, Glass Cloth, Silver; Tape Type Tape Case TC955-3" X 36YD

Description
TAPE, 33M X 76.2MM, GLASS CLOTH, SILVER; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:Silver; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 76.2MM, GLASS CLOTH, SILVER; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:Silver; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 76.2Mm, Glass Cloth, Silver; Tape Type Tape Case - 99Y5433 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 76.2Mm, Glass Cloth, Silver; Tape Type Tape Case
99Y5433
Tape, 33M X 76.2Mm, Glass Cloth, Silver; Tape Type Tape Case 99Y5433
TAPE, 33M X 76.2MM, GLASS CLOTH, SILVER; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:Silver; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

TAPE, 33M X 76.2MM, GLASS CLOTH, SILVER; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:Silver; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5433
Product Name Tape, 33M X 76.2Mm, Glass Cloth, Silver; Tape Type Tape Case
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Duct Tapes - 1467415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Duct; Cloth Tape; Adhesive Tape; Industrial Tape
Color Yellow
Backing Cloth / Fabric; Fabric
View Details
Kwiky Dot™ Discs - KD01625 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details