TapeCase Ltd. Tape, 33M X 50.8Mm, Glass Cloth, Silver; Tape Type Tape Case TC955-2" X 36YD

Description
TAPE, 33M X 50.8MM, GLASS CLOTH, SILVER; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:Silver; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 50.8MM, GLASS CLOTH, SILVER; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:Silver; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 50.8Mm, Glass Cloth, Silver; Tape Type Tape Case - 99Y5432 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 50.8Mm, Glass Cloth, Silver; Tape Type Tape Case
99Y5432
Tape, 33M X 50.8Mm, Glass Cloth, Silver; Tape Type Tape Case 99Y5432
TAPE, 33M X 50.8MM, GLASS CLOTH, SILVER; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:Silver; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

TAPE, 33M X 50.8MM, GLASS CLOTH, SILVER; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:Silver; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5432
Product Name Tape, 33M X 50.8Mm, Glass Cloth, Silver; Tape Type Tape Case
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Black PE Foam Double Coated Acrylic - 2454 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Duct Tapes - 315707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Duct; Cloth Tape; Adhesive Tape; Industrial Tape
Color White
Backing Cloth / Fabric; Fiberglass / Glass; Glass Cloth
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details