TapeCase Ltd. Tape, 30.48M X 76.2Mm, Pvc, Black; Tape Type Tape Case TC790 3" X 100

Description
TAPE, 30.48M X 76.2MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 30.48M X 76.2MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 30.48M X 76.2Mm, Pvc, Black; Tape Type Tape Case - 99Y5428 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 30.48M X 76.2Mm, Pvc, Black; Tape Type Tape Case
99Y5428
Tape, 30.48M X 76.2Mm, Pvc, Black; Tape Type Tape Case 99Y5428
TAPE, 30.48M X 76.2MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 30.48M X 76.2MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5428
Product Name Tape, 30.48M X 76.2Mm, Pvc, Black; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data