TapeCase Ltd. Tape, 30.48M X 25.4Mm, Pvc, Black; Tape Type Tape Case TC790 1" X 100

Description
TAPE, 30.48M X 25.4MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 30.48M X 25.4MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 30.48M X 25.4Mm, Pvc, Black; Tape Type Tape Case - 99Y5426 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 30.48M X 25.4Mm, Pvc, Black; Tape Type Tape Case
99Y5426
Tape, 30.48M X 25.4Mm, Pvc, Black; Tape Type Tape Case 99Y5426
TAPE, 30.48M X 25.4MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 30.48M X 25.4MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5426
Product Name Tape, 30.48M X 25.4Mm, Pvc, Black; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508723-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Electroplaters Vinyl Tape - EV01500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details