TapeCase Ltd. Tape, 30.48M X 19.05Mm, Pvc, Black; Tape Type Tape Case TC790 0.75" X 100

Description
TAPE, 30.48M X 19.05MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: Yes
Datasheet
Description
TAPE, 30.48M X 19.05MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 30.48M X 19.05Mm, Pvc, Black; Tape Type Tape Case - 99Y5424 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 30.48M X 19.05Mm, Pvc, Black; Tape Type Tape Case
99Y5424
Tape, 30.48M X 19.05Mm, Pvc, Black; Tape Type Tape Case 99Y5424
TAPE, 30.48M X 19.05MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: Yes

TAPE, 30.48M X 19.05MM, PVC, BLACK; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Black; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:100ft; Roll Length - Metric:30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5424
Product Name Tape, 30.48M X 19.05Mm, Pvc, Black; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
High Modulous PTFE Film - 2255-6 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Modulous PTFE Film
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Hi Modulous
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details