TapeCase Ltd. Tape, 76.2M X 38.1Mm, Pvc, Yellow; Tape Type Tape Case TC76 1.5" X 250

Description
TAPE, 76.2M X 38.1MM, PVC, YELLOW; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:250ft; Roll Length - Metric:76.2m; Tape Width - Imperial:1.5"RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2M X 38.1MM, PVC, YELLOW; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:250ft; Roll Length - Metric:76.2m; Tape Width - Imperial:1.5"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2M X 38.1Mm, Pvc, Yellow; Tape Type Tape Case - 99Y5419 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2M X 38.1Mm, Pvc, Yellow; Tape Type Tape Case
99Y5419
Tape, 76.2M X 38.1Mm, Pvc, Yellow; Tape Type Tape Case 99Y5419
TAPE, 76.2M X 38.1MM, PVC, YELLOW; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:250ft; Roll Length - Metric:76.2m; Tape Width - Imperial:1.5"RoHS Compliant: Yes

TAPE, 76.2M X 38.1MM, PVC, YELLOW; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:250ft; Roll Length - Metric:76.2m; Tape Width - Imperial:1.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5419
Product Name Tape, 76.2M X 38.1Mm, Pvc, Yellow; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 1-608036-3 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
High Temperature Aluminum Foil/Glass Cloth Tape - 363LC - Budnick Converting, Inc.
Specs
Type Foil Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0073 inches (0.1854 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details