TapeCase Ltd. Tape, 76.2M X 19.05Mm, Pvc, Yellow; Tape Type Tape Case TC76 0.75" X 250

Description
TAPE, 76.2M X 19.05MM, PVC, YELLOW; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:250ft; Roll Length - Metric:76.2m; Product Range:TC76 SeriesRoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2M X 19.05MM, PVC, YELLOW; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:250ft; Roll Length - Metric:76.2m; Product Range:TC76 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2M X 19.05Mm, Pvc, Yellow; Tape Type Tape Case - 99Y5418 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2M X 19.05Mm, Pvc, Yellow; Tape Type Tape Case
99Y5418
Tape, 76.2M X 19.05Mm, Pvc, Yellow; Tape Type Tape Case 99Y5418
TAPE, 76.2M X 19.05MM, PVC, YELLOW; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:250ft; Roll Length - Metric:76.2m; Product Range:TC76 SeriesRoHS Compliant: Yes

TAPE, 76.2M X 19.05MM, PVC, YELLOW; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:250ft; Roll Length - Metric:76.2m; Product Range:TC76 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5418
Product Name Tape, 76.2M X 19.05Mm, Pvc, Yellow; Tape Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Polyimide Discs - KP01062 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Multipurpose Double-Faced Cloth Tape - 105C - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Uncoated Cloth
View Details