TAPE, 76.2M X 12.7MM, PVC, YELLOW; Tape Type:General Purpose; Adhesive Type:Non Adhesive; Tape Colour:Yellow; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:250ft; Roll Length - Metric:76.2m; Tape Width - Imperial:0.5"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y5417 |
| Product Name | Tape, 76.2M X 12.7Mm, Pvc, Yellow; Tape Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |