TapeCase Ltd. Tape, 54.86M X 19.05Mm, Paper, Brown; Adhesive Type Tape Case TC534 0.75" X 60YD

Description
TAPE, 54.86M X 19.05MM, PAPER, BROWN; Adhesive Type:Natural / Synthetic Rubber; Tape Colour:Brown; Total Tape Thickness:7.2 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Description
TAPE, 54.86M X 19.05MM, PAPER, BROWN; Adhesive Type:Natural / Synthetic Rubber; Tape Colour:Brown; Total Tape Thickness:7.2 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 19.05Mm, Paper, Brown; Adhesive Type Tape Case - 99Y2656 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 19.05Mm, Paper, Brown; Adhesive Type Tape Case
99Y2656
Tape, 54.86M X 19.05Mm, Paper, Brown; Adhesive Type Tape Case 99Y2656
TAPE, 54.86M X 19.05MM, PAPER, BROWN; Adhesive Type:Natural / Synthetic Rubber; Tape Colour:Brown; Total Tape Thickness:7.2 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 54.86M X 19.05MM, PAPER, BROWN; Adhesive Type:Natural / Synthetic Rubber; Tape Colour:Brown; Total Tape Thickness:7.2 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2656
Product Name Tape, 54.86M X 19.05Mm, Paper, Brown; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Kwiky Dot™ Discs - KD00656 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Tensilized PTFE Film - 204-2HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Tensilized PTFE Film
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details