TapeCase Ltd. Tape, 65.84M X 152.4Mm, Upvc Film, Clear; Adhesive Type Tape Case TC412-6" X 72YD

Description
TAPE, 65.84M X 152.4MM, UPVC FILM, CLEAR; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.1 mil (0.061 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 152.4MM, UPVC FILM, CLEAR; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.1 mil (0.061 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 152.4Mm, Upvc Film, Clear; Adhesive Type Tape Case - 99Y2655 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 152.4Mm, Upvc Film, Clear; Adhesive Type Tape Case
99Y2655
Tape, 65.84M X 152.4Mm, Upvc Film, Clear; Adhesive Type Tape Case 99Y2655
TAPE, 65.84M X 152.4MM, UPVC FILM, CLEAR; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.1 mil (0.061 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:6" RoHS Compliant: Yes

TAPE, 65.84M X 152.4MM, UPVC FILM, CLEAR; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.1 mil (0.061 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2655
Product Name Tape, 65.84M X 152.4Mm, Upvc Film, Clear; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data