TAPE, 65.84M X 127MM, UPVC FILM, CLEAR; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.1 mil (0.061 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y2654 |
| Product Name | Tape, 65.84M X 127Mm, Upvc Film, Clear; Adhesive Type Tape Case |
| Type | Adhesive Tape; Industrial Tape |