TapeCase Ltd. Tape, 50.8Mm X 50.8Mm, Pe Film; Adhesive Type Tape Case TC3990S-2.000"-250

Description
TAPE, 50.8MM X 50.8MM, PE FILM; Adhesive Type:Water Based Acrylic Adhesive; Patch Type:Masking; Form Factor:Rectangle; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Tape Backing Material:-; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 50.8MM, PE FILM; Adhesive Type:Water Based Acrylic Adhesive; Patch Type:Masking; Form Factor:Rectangle; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Tape Backing Material:-; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 50.8Mm, Pe Film; Adhesive Type Tape Case - 99Y2650 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 50.8Mm, Pe Film; Adhesive Type Tape Case
99Y2650
Tape, 50.8Mm X 50.8Mm, Pe Film; Adhesive Type Tape Case 99Y2650
TAPE, 50.8MM X 50.8MM, PE FILM; Adhesive Type:Water Based Acrylic Adhesive; Patch Type:Masking; Form Factor:Rectangle; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Tape Backing Material:-; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 50.8MM X 50.8MM, PE FILM; Adhesive Type:Water Based Acrylic Adhesive; Patch Type:Masking; Form Factor:Rectangle; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Tape Backing Material:-; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2650
Product Name Tape, 50.8Mm X 50.8Mm, Pe Film; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Fasson 0803 Foil - 0803 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0065 inches (0.1651 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Conductive Tape - 2508737-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details