TapeCase Ltd. Tape, 6.35Mm, Pe Film; Adhesive Type Tape Case TC3990C-0.250"-2000

Description
TAPE, 6.35MM, PE FILM; Adhesive Type:Water Based Acrylic Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 6.35MM, PE FILM; Adhesive Type:Water Based Acrylic Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 6.35Mm, Pe Film; Adhesive Type Tape Case - 99Y2637 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 6.35Mm, Pe Film; Adhesive Type Tape Case
99Y2637
Tape, 6.35Mm, Pe Film; Adhesive Type Tape Case 99Y2637
TAPE, 6.35MM, PE FILM; Adhesive Type:Water Based Acrylic Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes

TAPE, 6.35MM, PE FILM; Adhesive Type:Water Based Acrylic Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:-; Total Tape Thickness:3 mil (0.075 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2637
Product Name Tape, 6.35Mm, Pe Film; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Strength Transfer Splicing Tape - 065 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0021 inches (0.0533 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Discs - KP01562 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details