TapeCase Ltd. Tape, 304.8M X 152.4Mm, Pe Film, Clear; Adhesive Type Tape Case TC3001-6" X 1000FT

Description
TAPE, 304.8M X 152.4MM, PE FILM, CLEAR; Adhesive Type:Water Based Acrylic Adhesive; Tape Application:Surface Protection; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1000ft; Tape Type:MaskingRoHS Compliant: Yes
Datasheet
Description
TAPE, 304.8M X 152.4MM, PE FILM, CLEAR; Adhesive Type:Water Based Acrylic Adhesive; Tape Application:Surface Protection; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1000ft; Tape Type:MaskingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8M X 152.4Mm, Pe Film, Clear; Adhesive Type Tape Case - 99Y2636 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8M X 152.4Mm, Pe Film, Clear; Adhesive Type Tape Case
99Y2636
Tape, 304.8M X 152.4Mm, Pe Film, Clear; Adhesive Type Tape Case 99Y2636
TAPE, 304.8M X 152.4MM, PE FILM, CLEAR; Adhesive Type:Water Based Acrylic Adhesive; Tape Application:Surface Protection; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1000ft; Tape Type:MaskingRoHS Compliant: Yes

TAPE, 304.8M X 152.4MM, PE FILM, CLEAR; Adhesive Type:Water Based Acrylic Adhesive; Tape Application:Surface Protection; Tape Colour:Transparent; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1000ft; Tape Type:MaskingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2636
Product Name Tape, 304.8M X 152.4Mm, Pe Film, Clear; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Double Coated Black Polyethylene Foam - 1316 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Lead Foil Discs - LF01562 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details