TapeCase Ltd. Tape, 33M X 50.8Mm, Upvc Film, Clear; Adhesive Type Tape Case TC290 2" X 36YDS

Description
TAPE, 33M X 50.8MM, UPVC FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:UPVC (Unplasticized Polyvinylchloride) Film; Tape Colour:Transparent; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:36yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 50.8MM, UPVC FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:UPVC (Unplasticized Polyvinylchloride) Film; Tape Colour:Transparent; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:36yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 50.8Mm, Upvc Film, Clear; Adhesive Type Tape Case - 99Y2629 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 50.8Mm, Upvc Film, Clear; Adhesive Type Tape Case
99Y2629
Tape, 33M X 50.8Mm, Upvc Film, Clear; Adhesive Type Tape Case 99Y2629
TAPE, 33M X 50.8MM, UPVC FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:UPVC (Unplasticized Polyvinylchloride) Film; Tape Colour:Transparent; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:36yard RoHS Compliant: Yes

TAPE, 33M X 50.8MM, UPVC FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:UPVC (Unplasticized Polyvinylchloride) Film; Tape Colour:Transparent; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:36yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2629
Product Name Tape, 33M X 50.8Mm, Upvc Film, Clear; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data