TapeCase Ltd. Tape, 60Yard X 4, Crepe Paper, Blue; Adhesive Type Tape Case TC14-4" X 60YD

Description
TAPE, 60YARD X 4", CREPE PAPER, BLUE; Adhesive Type:Acrylic Adhesive; Tape Application:Paint Masking; Tape Colour:Blue; Total Tape Thickness:4.8 mil (0.120 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.9m RoHS Compliant: Yes
Datasheet
Description
TAPE, 60YARD X 4", CREPE PAPER, BLUE; Adhesive Type:Acrylic Adhesive; Tape Application:Paint Masking; Tape Colour:Blue; Total Tape Thickness:4.8 mil (0.120 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.9m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 60Yard X 4, Crepe Paper, Blue; Adhesive Type Tape Case - 99Y2624 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 60Yard X 4, Crepe Paper, Blue; Adhesive Type Tape Case
99Y2624
Tape, 60Yard X 4, Crepe Paper, Blue; Adhesive Type Tape Case 99Y2624
TAPE, 60YARD X 4", CREPE PAPER, BLUE; Adhesive Type:Acrylic Adhesive; Tape Application:Paint Masking; Tape Colour:Blue; Total Tape Thickness:4.8 mil (0.120 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.9m RoHS Compliant: Yes

TAPE, 60YARD X 4", CREPE PAPER, BLUE; Adhesive Type:Acrylic Adhesive; Tape Application:Paint Masking; Tape Colour:Blue; Total Tape Thickness:4.8 mil (0.120 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.9m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2624
Product Name Tape, 60Yard X 4, Crepe Paper, Blue; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
White Polyethylene Surface Protection - 03001-048W - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
E-Z Peel™ Discs - EZ01437 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details