TapeCase Ltd. Tape, 60Yard X 0.5, Crepe Paper, Blue; Adhesive Type Tape Case TC14-0.5" X 60YD

Description
TAPE, 60YARD X 0.5", CREPE PAPER, BLUE; Adhesive Type:Acrylic Adhesive; Tape Application:Paint Masking; Tape Colour:Blue; Total Tape Thickness:4.8 mil (0.120 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.9m RoHS Compliant: Yes
Datasheet
Description
TAPE, 60YARD X 0.5", CREPE PAPER, BLUE; Adhesive Type:Acrylic Adhesive; Tape Application:Paint Masking; Tape Colour:Blue; Total Tape Thickness:4.8 mil (0.120 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.9m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 60Yard X 0.5, Crepe Paper, Blue; Adhesive Type Tape Case - 99Y2622 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 60Yard X 0.5, Crepe Paper, Blue; Adhesive Type Tape Case
99Y2622
Tape, 60Yard X 0.5, Crepe Paper, Blue; Adhesive Type Tape Case 99Y2622
TAPE, 60YARD X 0.5", CREPE PAPER, BLUE; Adhesive Type:Acrylic Adhesive; Tape Application:Paint Masking; Tape Colour:Blue; Total Tape Thickness:4.8 mil (0.120 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.9m RoHS Compliant: Yes

TAPE, 60YARD X 0.5", CREPE PAPER, BLUE; Adhesive Type:Acrylic Adhesive; Tape Application:Paint Masking; Tape Colour:Blue; Total Tape Thickness:4.8 mil (0.120 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.9m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2622
Product Name Tape, 60Yard X 0.5, Crepe Paper, Blue; Adhesive Type Tape Case
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
High Temperature Flame-Retardant Wire Harness Tape - 190 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Temperature Flame-Retardant Wire Harness Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Lead Foil Discs - LF020MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details